EN
  • EN
  • DE

DGD05062FN-7

Part No DGD05062FN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRDG DFN3030-10  /  Half-Bridge Gate Driver IC Non-Inverting W-DFN3030-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 2.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 50 V
Rise / Fall Time (Typ) 17ns, 12ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package W-DFN3030-10
Base Product Number DGD05062
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1055483-DGD05062FN-7
Ultra Librarian 3D Model Ultra Librarian DGD05062FN-7 CAD Model

Description

Introducing the DGD05062FN-7 MOSFET Driver from Diodes Incorporated

The DGD05062FN-7 is a high-performance, dual non-inverting MOSFET driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient component is engineered to drive two external N-channel MOSFETs in synchronous buck or half-bridge configurations, making it a versatile choice for a wide range of power management applications.

Key Features

  • High-Speed Operation: The DGD05062FN-7 is capable of high-frequency operation, which enables fast switching of the connected MOSFETs, reducing transition losses and improving overall efficiency.
  • Dual Output: With its dual non-inverting outputs, the device can control two MOSFETs simultaneously, making it ideal for synchronous buck or half-bridge topologies.
  • Independent Inputs: Separate input pins for each driver allow for independent control, providing design flexibility and the ability to optimize switching sequences for specific applications.
  • High Peak Output Current: The device supports peak output currents up to 2A, ensuring robust drive capability for a wide range of MOSFETs.
  • Low Propagation Delay: The DGD05062FN-7 features low propagation delays, which translates to precise control over switching events and reduced dead-time between high-side and low-side switches.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5V to 13.2V, accommodating various system voltages and ensuring compatibility with a multitude of power supply designs.
  • Thermal Shutdown: Built-in thermal shutdown protection enhances the reliability and longevity of the device by preventing damage due to overheating.

Applications

The DGD05062FN-7 is ideal for use in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for CPUs and GPUs
  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Electronics

Package and Availability

The DGD05062FN-7 is offered in a compact 10-pin DFN3030-10 package, which provides excellent thermal performance and space-saving advantages on the PCB. This product is available through Diodes Incorporated and authorized distributors, ensuring easy integration into your next design project.

With its robust feature set and Diodes Incorporated's commitment to quality, the DGD05062FN-7 MOSFET driver is the perfect solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess