EN
  • EN
  • DE

DIMD10A-7-G-88

Part No DIMD10A-7-G-88
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252019-DIMD10A-7-G-88
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DIMD10A-7-G-88 CAD Model

Description

Introducing the DIMD10A-7-G-88 Power Diode

The DIMD10A-7-G-88 is a high-performance power diode from the renowned manufacturer Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This diode is engineered to provide efficient and reliable performance in a variety of power management and conversion tasks.

Key Features

        
  • High Current Capability: With a forward current rating of 10A, the DIMD10A-7-G-88 is capable of handling significant current loads, making it suitable for high-power applications.
  •     
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power losses during operation.
  •     
  • Fast Switching Speed: The fast switching capability of the DIMD10A-7-G-88 ensures that it can effectively manage quick transitions, which is critical for high-frequency applications.
  •     
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance and reliability under stressful conditions.
  •     
  • RoHS Compliant: The product meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The DIMD10A-7-G-88 is versatile and can be used in various applications, including:

        
  • Power Supply Units (PSUs)
  •     
  • DC-DC Converters
  •     
  • Automotive Charging Systems
  •     
  • Motor Controllers
  •     
  • Freewheeling Diodes in Inverters
  •     
  • Power Management Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DIMD10A-7-G-88 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Package Information

The DIMD10A-7-G-88 comes in a compact and robust package, which is not only space-efficient but also offers excellent thermal characteristics for better heat dissipation. The package is designed for easy integration into a wide range of electronic systems.

With its combination of high current handling, low forward voltage, fast switching, and surge current capabilities, the DIMD10A-7-G-88 from Diodes Incorporated stands out as a superior choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.6722
Coilcraft
Lowest to $0.9653
Dialog Semiconductor GmbH
Lowest to $2.2857
Micron Technology Inc.
Lowest to $1.8769
Coilcraft
Lowest to $1.0095
Shindengen
Surface Mounting Device / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A
Lowest to $0.1513
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess