EN
  • EN
  • DE

DL4004-13

Part No DL4004-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 400V
Capacitance at Vr, F 15pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-213AB, MELF
Supplier Device Package MELF
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number DL4004
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710016-DL4004-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL4004-13 CAD Model

Description

The DL4004-13 from Diodes Incorporated is a highly efficient, reliable, and versatile rectifier diode designed to meet a wide range of applications. This component is part of a series of axial-leaded rectifiers which offer a forward current of 1A with a low forward voltage drop, ensuring energy-efficient operation for various electronic circuits.

Key Features:

  • Maximum Repetitive Reverse Voltage (Vrrm): 400V, providing suitable protection against high voltage spikes in electronic circuits.
  • Forward Continuous Current (If): 1A, making it ideal for medium current applications.
  • Low Forward Voltage Drop (Vf): This feature ensures minimal power loss during operation, enhancing the overall efficiency of the electronic application.
  • High Surge Current Capability: Designed to withstand momentary high-current loads, safeguarding components from potential damage.
  • Operating Junction Temperature Range: -55°C to +150°C, allowing for operation in a broad range of environmental conditions.
  • Standard DO-41 Package: Universally recognized and easy to integrate into various circuit designs.

Applications:

The DL4004-13 is suitable for use in a variety of applications, including but not limited to:

  • Power supply rectification
  • Freewheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Consumer electronic devices
  • Automotive applications

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DL4004-13 is no exception. This diode is manufactured with the highest standards, ensuring consistent performance and durability. Each unit undergoes rigorous testing to guarantee that they meet the specifications and quality requirements for a wide range of industry and consumer products.

Ordering Information:

The DL4004-13 is available in bulk or tape and reel packaging, allowing for flexibility in order quantities suitable for both prototyping and mass production. For detailed ordering and shipping information, please refer to the Diodes Incorporated official website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,629 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess