EN
  • EN
  • DE

MAX2640AUT/V+T

Part No MAX2640AUT/V+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 300MHZ-1.5GHZ SOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 300MHz ~ 1.5GHz
P1dB -22dBm
Gain 15.1dB
Noise Figure 0.9dB ~ 1.1dB
RF Type Cellular, GPS, PCS
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 7.8mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX264
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925291-MAX2640AUT/V+T
Ultra Librarian 3D Model Ultra Librarian MAX2640AUT/V+T CAD Model

Description

Maxim Integrated MAX2640AUT/V+T Ultra-Low-Noise Amplifier

The MAX2640AUT/V+T from Maxim Integrated is a high-performance, ultra-low-noise amplifier (LNA) designed to enhance the signal quality and sensitivity of wireless communication systems. This compact, silicon-based monolithic amplifier is an ideal solution for demanding applications where low noise figure and high linearity are critical. It operates within the frequency range of 400MHz to 2500MHz, making it versatile for a wide array of RF and IF applications including GPS, ISM bands, and cellular base stations.

Encased in a tiny 6-pin SOT23 package, the MAX2640AUT/V+T offers exceptional performance with a low noise figure of just 1.5dB, ensuring minimal signal degradation. This is particularly beneficial in applications where the signal strength is weak and maintaining the integrity of the signal is paramount. Additionally, the device boasts a high gain of 15.5dB, which amplifies weak signals to levels suitable for further processing, thus enhancing overall system sensitivity.

The LNA is designed with a flexible power supply voltage range of 2.7V to 5.5V, accommodating various system power requirements. This feature, combined with a low current consumption of just 4.5mA, makes the MAX2640AUT/V+T an energy-efficient choice for battery-operated devices. For added versatility, the device includes a shutdown feature that reduces the supply current to less than 1µA, further conserving power when the amplifier is not in active use.

Installation and integration into existing systems are made easy thanks to its industry-standard package and minimal external component requirements. The MAX2640AUT/V+T is designed for robust performance, with the ability to withstand a 10dBm input power level without damage, ensuring reliability and longevity in the field.

In summary, the Maxim Integrated MAX2640AUT/V+T LNA is a superior choice for designers looking to improve the performance of their wireless systems. With its ultra-low-noise figure, high gain, and low power consumption, it delivers the quality and reliability that have become synonymous with Maxim Integrated products.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8189 $71.6378
4+ $29.3901 $117.5604
7+ $28.4719 $199.3033
9+ $27.5537 $247.9833
11+ $26.6343 $292.9773
15+ $23.8796 $358.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess