EN
  • EN
  • DE

DMC1018UPD-13

Part No DMC1018UPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 12V POWERDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array N and P-Channel 12V, 20V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMC1018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMC1018UPD-13DIDKR, DMC1018UPD-13DITR, DMC1018UPD-13DIDKR, -DMC1018UPD-13DICT, -DMC1018UPD-13DITR, DMC1018UPD-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868882-DMC1018UPD-13
Ultra Librarian 3D Model Ultra Librarian DMC1018UPD-13 CAD Model

Description

Introducing the DMC1018UPD-13 from Diodes Incorporated

The DMC1018UPD-13 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced MOSFET is engineered to provide efficient power control and is suitable for a variety of applications, including power management, load switching, and converter circuits in modern electronic devices.

Key Features of DMC1018UPD-13

  • Low On-Resistance: The DMC1018UPD-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced power loss and improved efficiency during operation. This characteristic is crucial for applications that demand high energy efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an ideal choice for high-frequency circuits, contributing to better performance and reduced switching losses.
  • Dual N-Channel Configuration: The dual N-channel setup allows for compact circuit designs by integrating two independent FETs into a single package, which can simplify PCB layouts and reduce overall component count.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven at lower gate voltages, making it compatible with low-voltage logic signals and suitable for battery-operated devices.
  • High Power Dissipation: The DMC1018UPD-13 is capable of handling high levels of power dissipation, which is essential for maintaining reliability and longevity in demanding applications.

Applications

The versatility of the DMC1018UPD-13 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Systems
  • Battery Management
  • Motor Control Circuits
  • Load Switching

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMC1018UPD-13 is no exception. It is produced using advanced manufacturing techniques and is subject to rigorous testing to ensure it meets the highest standards. Customers can trust this MOSFET to deliver consistent performance and durability in their electronic designs.

With its combination of efficiency, speed, and compact form factor, the DMC1018UPD-13 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power control applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
920+ $0.1089 $100.1880
1,425+ $0.1055 $150.3375
1,960+ $0.1021 $200.1160
2,535+ $0.0987 $250.2045
3,390+ $0.0885 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess