EN
  • EN
  • DE

DMC2020USD

Part No DMC2020USD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 20V COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168037-DMC2020USD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC2020USD CAD Model

Description

Introducing the DMC2020USD Dual N-Channel MOSFET by Diodes Incorporated

Diodes Incorporated presents the DMC2020USD, a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) that is part of their extensive range of power management devices. This MOSFET is designed to provide efficient power conversion and control within a compact package, catering to the demands of modern electronic applications.

Key Features and Benefits

  • Low On-Resistance: The DMC2020USD boasts an exceptionally low on-resistance (RDS(on)), which ensures minimal power loss during operation, making it an energy-efficient choice for designers.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, contributing to improved overall performance.
  • Dual MOSFET Configuration: The integration of two N-Channel MOSFETs in one package allows for a more compact design, saving space on the PCB and reducing the component count.
  • PowerTrench® Technology: Incorporating Diodes Incorporated's advanced PowerTrench technology, the DMC2020USD is engineered to deliver low gate charge and capacitance, which translates to reduced switching losses.
  • Thermal Management: The device is encapsulated in a RoHS-compliant, thermally efficient U-DFN2020-6 (Type B) package, which aids in maintaining optimal operating temperatures.

Applications

The versatile nature of the DMC2020USD makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives
  • Computing and Network Equipment

Quality and Reliability

Diodes Incorporated ensures that the DMC2020USD meets the highest quality and reliability standards. This MOSFET is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to guarantee performance in even the most demanding conditions.

Conclusion

The DMC2020USD from Diodes Incorporated is an exemplary choice for engineers and designers looking for a dual N-Channel MOSFET that offers both high efficiency and space-saving benefits. With its advanced features and reliable performance, this MOSFET is an indispensable component for power-sensitive and space-constrained applications.

You May Also Be Interested in

Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3521 $51.0545
350+ $0.2890 $101.1500
540+ $0.2799 $151.1460
740+ $0.2709 $200.4660
955+ $0.2619 $250.1145
1,280+ $0.2348 $300.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess