EN
  • EN
  • DE

DMC2053UVT-7

Part No DMC2053UVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V-24V TSOT26 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.6A (Ta), 3.2A (Ta)
Rds On (Max) @ Id, Vgs 35mOhm @ 5A, 4.5V, 74mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.6nC @ 4.5V, 5.9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 369pF @ 10V, 440pF @ 10V
Power - Max 700mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Base Product Number DMC2053
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 844915-DMC2053UVT-7
Ultra Librarian 3D Model Ultra Librarian DMC2053UVT-7 CAD Model

Description

DMC2053UVT-7 - A High-Performance MOSFET from Diodes Incorporated

The DMC2053UVT-7 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is housed in an ultra-compact and surface-mountable SOT-23 package, making it ideal for space-constrained applications.

With its advanced technology and design, the DMC2053UVT-7 provides high-speed switching performance and low on-resistance, which significantly improves the efficiency and thermal performance of a wide range of electronic circuits. The device is characterized by a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 3.4A at a temperature of 25°C, showcasing its ability to handle moderate power levels in a small form factor.

The DMC2053UVT-7 features a low gate threshold voltage (VGS(th)), which means it requires less voltage to turn on, enabling it to be easily driven by logic-level voltages. This characteristic makes it particularly suitable for low-voltage and battery-powered applications. Additionally, its fast switching speeds reduce energy losses during the transition periods of switching applications, which is critical for power efficiency.

Diodes Incorporated has designed the DMC2053UVT-7 with robustness in mind. It offers protection against electrostatic discharge (ESD) with integrated ESD protection diodes, safeguarding the device during handling and operation. The MOSFET's low gate charge (QG) and low input capacitance (Ciss) contribute to its excellent AC switching characteristics, making it an excellent choice for high-frequency power switching and load switching applications.

Applications that can benefit from the DMC2053UVT-7 include power management circuits, DC-DC converters, motor control systems, and other high-efficiency power conversion applications. Its reliability and performance make it a go-to component for design engineers looking to optimize their power systems without compromising on space or power handling.

In summary, the DMC2053UVT-7 is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that meet the evolving needs of modern electronic systems. Its compact size, high efficiency, and robust protection features make it an excellent choice for a wide array of power switching applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 20V 6A 8-DFN
Lowest to $0.3746
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/9.8A
Lowest to $0.1640
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.0642
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3302
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1992 $50.7960
615+ $0.1635 $100.5525
950+ $0.1584 $150.4800
1,305+ $0.1533 $200.0565
1,690+ $0.1482 $250.4580
2,260+ $0.1329 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess