The DMC26D0UDJ-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed for power switching and amplification applications. This product is part of Diodes Incorporated's extensive MOSFET portfolio, known for its reliability and efficiency.
Key Features
- Low On-Resistance: The device features low on-resistance, which minimizes conduction losses and enhances efficiency in operation, making it suitable for high-efficiency power management designs.
- High-Speed Switching: With its fast switching capabilities, the DMC26D0UDJ-7 is ideal for applications requiring quick response times.
- Low Threshold Voltage: The low threshold voltage allows for easy drive and control at low gate voltages, simplifying circuit design and reducing power consumption.
- Dual MOSFET Configuration: The dual N-channel configuration provides design flexibility, enabling the use of a single device in applications where two separate MOSFETs might otherwise be necessary.
- Surface-Mount Package: The device is available in a compact SOT-23 package, which is suitable for surface-mount technology (SMT), saving valuable board space in densely packed PCB designs.
- RoHS Compliant: Complying with RoHS standards, this MOSFET is free from hazardous substances, making it an environmentally friendly choice for electronic designs.
Applications
The DMC26D0UDJ-7 is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Devices
- Load/Power Switching
- Motor Control Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
3.7A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
With its robust performance and compact form factor, the DMC26D0UDJ-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power-sensitive applications.