EN
  • EN
  • DE

DMC3025LSD

Part No DMC3025LSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 30V COMPLEMENTARY ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168044-DMC3025LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMC3025LSD CAD Model

Description

DMC3025LSD - A High-Performance P-Channel MOSFET

The DMC3025LSD is a state-of-the-art P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver high efficiency and power density for a wide range of applications. This MOSFET features a compact and robust design that makes it an ideal choice for space-constrained and power-sensitive electronics.

Key Features

  • Low On-Resistance: The DMC3025LSD boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET can handle significant current without overheating, making it suitable for demanding environments.
  • Advanced Packaging: Enclosed in a small footprint package, the DMC3025LSD maximizes board space without compromising performance. Its PowerDI®3333-8 package ensures enhanced thermal performance and reliability.
  • Voltage Rating: It operates at a drain-source voltage (V<sub>DSS) of -30V, which is ideal for various circuit designs, providing flexibility in application use.
  • Gate Threshold Voltage: The MOSFET has a low gate threshold voltage (V<sub>GS(th)), ensuring that it can be easily driven by low voltage logic signals.

Applications

The DMC3025LSD is versatile and can be used in a plethora of applications, including:

  • Power Management Circuits
  • Load Switches
  • DC/DC Converters
  • Battery Management Systems
  • Motor Drives

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMC3025LSD is no exception. It is designed to meet high standards of reliability and performance under varied operating conditions. The device is RoHS compliant, ensuring adherence to environmental standards and regulations.

Summary

In summary, the DMC3025LSD P-Channel MOSFET from Diodes Incorporated is a high-performance solution for designers looking to enhance efficiency and power handling in their electronic designs. Its low on-resistance, high power dissipation capabilities, and compact packaging make it an excellent choice for a wide range of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1624 $100.6880
955+ $0.1574 $150.3170
1,315+ $0.1523 $200.2745
1,700+ $0.1472 $250.2400
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess