EN
  • EN
  • DE

DMC3026LSD-13

Part No DMC3026LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 6.5A/6.2A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array N and P-Channel Complementary 30V 8.2A (Ta), 8A (Ta) 1.6W Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMC3026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMC3026LSD-13DIDKR, DMC3026LSD-13DITR, DMC3026LSD-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917135-DMC3026LSD-13
Ultra Librarian 3D Model Ultra Librarian DMC3026LSD-13 CAD Model

Description

DMC3026LSD-13: A High-Performance P-Channel MOSFET by Diodes Incorporated

The DMC3026LSD-13 is a state-of-the-art P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, making it a versatile choice for designers and engineers.

Key Features:

  • Low On-Resistance: The DMC3026LSD-13 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Power and Current Handling: With a continuous drain current (I<sub>D) of -8.6A and a power dissipation (P<sub>D) of 2.5W, this MOSFET is capable of handling high power levels, making it suitable for demanding applications.
  • Advanced Packaging: The DMC3026LSD-13 is available in a space-saving SO-8 package, which is optimized for reduced footprint and excellent thermal performance.
  • Voltage Rating: It features a drain-source voltage (V<sub>DSS) of -30V, providing a good safety margin for a variety of circuits.

Applications:

The DMC3026LSD-13 is ideal for use in a range of applications including, but not limited to:

  • Power Management Circuits
  • Load Switching
  • Battery Powered Devices
  • DC-DC Converters
  • Motor Control Systems

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMC3026LSD-13 is no exception, with its robust design and manufacturing process ensuring consistent performance and durability. This MOSFET is RoHS compliant, ensuring that it meets environmental standards by being free from hazardous substances.

Whether you are designing power supplies, motor controllers, or looking to improve the efficiency of your electronic designs, the DMC3026LSD-13 offers the performance and reliability you need. With Diodes Incorporated's reputation for quality semiconductor solutions, you can trust the DMC3026LSD-13 to be a valuable and long-lasting addition to your electronic projects.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4968 $101.8440
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess