EN
  • EN
  • DE

DMG4710SSS-13

Part No DMG4710SSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12.7A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1849pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 1.54W (Ta)
Maximum Rds On at Id,Vgs 12.5 mOhm @ 11.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 105229-DMG4710SSS-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG4710SSS-13 CAD Model

Description

Introducing the DMG4710SSS-13 from Diodes Incorporated

The DMG4710SSS-13 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to deliver efficient power control and management in a wide array of electronic applications.

Constructed with advanced trench technology, the DMG4710SSS-13 offers an excellent R<sub>DS(on) (on-state resistance) that ensures reduced energy loss and improved power efficiency, making it an ideal choice for power-sensitive designs. Its compact SOT-363 package is optimized for minimal footprint and low-profile applications, without compromising on performance.

Key Features of the DMG4710SSS-13

  • Low On-Resistance: The device boasts an exceptionally low R<sub>DS(on), which translates to reduced conduction losses and enhanced overall efficiency.
  • High-Speed Switching: With fast switching capabilities, the DMG4710SSS-13 is well-suited for high-frequency applications, ensuring swift and responsive performance.
  • Low Gate Charge: The FET features a low input capacitance and gate charge, which minimizes the power required to drive the gate, thus reducing the total power consumption.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and compliant with the Restriction of Hazardous Substances Directive (RoHS), making it an eco-friendly choice for designers and manufacturers.

The DMG4710SSS-13 is versatile and can be used in a variety of applications, including load switch circuits, power management systems, and high-efficiency DC-DC converters. Its robustness and reliability are assured by Diodes Incorporated's commitment to quality, making it a preferred component for engineers looking to optimize their power circuit designs.

Whether you are developing consumer electronics, portable devices, or industrial equipment, the DMG4710SSS-13 offers a blend of performance, efficiency, and reliability that can meet the stringent requirements of modern electronic applications.

With the DMG4710SSS-13, Diodes Incorporated continues to push the boundaries of semiconductor technology, providing innovative solutions that empower the electronics of tomorrow.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0032 $60.1920
145+ $0.8232 $119.3640
220+ $0.7974 $175.4280
300+ $0.7717 $231.5100
390+ $0.7461 $290.9790
520+ $0.6687 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess