EN
  • EN
  • DE

DMG6601LVT-7-01

Part No DMG6601LVT-7-01
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988466-DMG6601LVT-7-01
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMG6601LVT-7-01 CAD Model

Description

DMG6601LVT-7-01 - High-Performance MOSFET from Diodes Incorporated

The DMG6601LVT-7-01, crafted by the reputable semiconductor manufacturer Diodes Incorporated, is a high-efficiency, N-Channel enhancement mode Field-Effect Transistor (FET) designed for a wide range of applications. This robust MOSFET is engineered to meet the stringent requirements of modern electronic circuits, offering a compact, power-efficient solution for designers.

Key Features:

  • Low On-Resistance: The DMG6601LVT-7-01 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal delay and high performance in power conversion and management tasks.
  • Low Threshold Voltage: The device operates with a low gate threshold voltage, making it compatible with low-voltage logic signals and suitable for battery-powered devices.
  • Surface Mount Package: Enclosed in a small footprint SOT-523 package, the DMG6601LVT-7-01 is optimized for surface-mount technology, allowing for high-density PCB layouts and space-saving designs.

Applications:

The versatility of the DMG6601LVT-7-01 allows it to be integrated into various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Protection Modules
  • Load Switches
  • Motor Control Systems

Reliability and Quality:

Diodes Incorporated is known for its commitment to quality and reliability. The DMG6601LVT-7-01 is no exception and is built to meet high industry standards, ensuring stable operation over its life cycle. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

In conclusion, the DMG6601LVT-7-01 from Diodes Incorporated is a high-performance, energy-efficient MOSFET that is ideal for designers looking to optimize their power management systems. Its low on-resistance, high-speed switching, and compact packaging make it a valuable component in a myriad of electronic applications.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,666 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess