EN
  • EN
  • DE

DMG6601LVT-7

Part No DMG6601LVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 26TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.8A, 2.5A
Maximum Rds On at Id,Vgs 55 mOhm @ 3.4A, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 12.3nC @ 10V
Max Input Capacitance 422pF @ 15V
Maximum Power Dissipation 850mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Win Source Part Number 1033685-DMG6601LVT-7
Family Name DMG6601LVT
Introduction Date July 06, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMG6601LVT-7 CAD Model

Description

    

The DMG6601LVT-7 is a high-performance, enhancement mode field-effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This P-Channel MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications.

  

Key Features

  
        
  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate drive voltages.
  •     
  • High Power Dissipation: With a high maximum power dissipation, the DMG6601LVT-7 can handle significant levels of power, making it ideal for high-performance applications.
  •     
  • Advanced Packaging: Housed in a SOT-523 package, the product offers a compact footprint, which is beneficial for space-constrained applications while providing excellent thermal performance.
  •     
  • Low On-Resistance: The MOSFET's low on-resistance minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive designs.
  •   
  

Applications

  

The DMG6601LVT-7 is versatile and can be used in various applications, including:

  
        
  • Power Management Circuits
  •     
  • Load/Power Switching
  •     
  • Battery Management Systems
  •     
  • DC-DC Converters
  •     
  • Portable Electronic Devices
  •   
  

Technical Specifications

                    Parameter        Value                            Drain-Source Voltage (VDS)        -20V                    Gate-Source Voltage (VGS)        ±8V                    Continuous Drain Current (ID)        -3.7A                    Power Dissipation (PD)        1W                    On-Resistance (RDS(on))        0.045Ω              

With its robust construction and impressive specifications, the DMG6601LVT-7 is a reliable choice for designers looking to optimize their power management systems with a high-quality, efficient P-Channel MOSFET.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess