EN
  • EN
  • DE

DMG6898LSDQ-13

Part No DMG6898LSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 9.5A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 9.5A
Maximum Rds On at Id,Vgs 16 mOhm @ 9.4A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 1149pF @ 10V
Maximum Power Dissipation 1.28W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1033686-DMG6898LSDQ-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG6898LSDQ-13 CAD Model

Description

The DMG6898LSDQ-13 is a cutting-edge, high-performance MOSFET from Diodes Incorporated, designed to meet the demanding requirements of modern electronic circuits. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance energy efficiency, thermal performance, and power density in a wide array of applications.

Key Features

  • Low On-Resistance: The DMG6898LSDQ-13 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can operate at high frequencies without compromising performance, making it ideal for power conversion and management.
  • PowerDI®3333-8 Package: Enclosed in the compact and thermally efficient PowerDI®3333-8 package, the DMG6898LSDQ-13 offers superior power density and space savings on printed circuit boards (PCBs).
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring low-voltage drive capability and facilitating the design of low-power circuits.

Applications

The versatility of the DMG6898LSDQ-13 allows it to be integrated into a multitude of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Battery Powered Devices
  • Load Switches
  • Motor Control Circuits

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 9A Power Dissipation (P<sub>D) 1.6W R<sub>DS(on) 20mΩ at V<sub>GS = 10V

Quality and Reliability

Diodes Incorporated ensures that the DMG6898LSDQ-13 meets the highest standards of quality and reliability. Rigorous testing and quality control measures are in place to guarantee that each MOSFET performs to specifications under varying conditions.

Environmental Compliance

The DMG6898LSDQ-13 is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3894 $58.4100
365+ $0.3195 $116.6175
560+ $0.3095 $173.3200
775+ $0.2996 $232.1900
1,000+ $0.2896 $289.6000
1,335+ $0.2596 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess