EN
  • EN
  • DE

DMG6968UDM-7

Part No DMG6968UDM-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 6.5A SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.5A
Maximum Rds On at Id,Vgs 24 mOhm @ 6.5A, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 8.8nC @ 4.5V
Max Input Capacitance 143pF @ 10V
Maximum Power Dissipation 850mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014393-DMG6968UDM-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG6968UDM-7 CAD Model

Description

Introducing the DMG6968UDM-7 MOSFET from Diodes Incorporated

The DMG6968UDM-7 is a state-of-the-art N-channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. Designed for high efficiency and power management applications, this MOSFET is a perfect choice for modern electronic circuits where space is at a premium and power efficiency is paramount.

Key Features

  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), the DMG6968UDM-7 ensures minimal power loss and heat generation, making it ideal for power-intensive applications.
  • High-Speed Switching: The device is optimized for fast switching, enhancing the performance of power conversion circuits and reducing switching losses.
  • PowerDI™ 123 Package: Encased in a compact PowerDI™ 123 package, the DMG6968UDM-7 is designed for space-constrained applications without compromising on performance.
  • Low Threshold Voltage: A low threshold voltage enables the MOSFET to be driven at lower gate voltages, which can be particularly advantageous in low-voltage applications.
  • High Continuous Drain Current: The device supports a high continuous drain current (I<sub>D), providing robust performance for a wide range of applications.

Applications

The versatility of the DMG6968UDM-7 allows it to be used in various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives
  • Portable Electronic Devices

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The DMG6968UDM-7 is produced with stringent quality control processes, ensuring reliability and performance consistency. This MOSFET is RoHS compliant, reflecting the company's dedication to environmental responsibility and sustainability.

Whether you are designing a sophisticated power management system or looking for a reliable component for your next electronic project, the DMG6968UDM-7 MOSFET from Diodes Incorporated offers the efficiency, reliability, and miniaturization needed for today's demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1587 $50.7840
770+ $0.1302 $100.2540
1,190+ $0.1261 $150.0590
1,640+ $0.1221 $200.2440
2,120+ $0.1180 $250.1600
2,840+ $0.1058 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214,428 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess