EN
  • EN
  • DE

DMG7401SFG

Part No DMG7401SFG
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Qualified to AEC-Q101 Standards for High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168085-DMG7401SFG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG7401SFG CAD Model

Description

The DMG7401SFG from Diodes Incorporated is a cutting-edge, high-performance P-Channel MOSFET designed for a wide range of applications. This device is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for power management challenges.

Key Features

  • Low On-Resistance: The DMG7401SFG boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss during operation and enhances overall efficiency.
  • High Power Dissipation: With a power dissipation of up to 2.5W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) up to -8.5A, ensuring reliable performance even under heavy load conditions.
  • Thermal Management: The product is encapsulated in a PowerDI®5 package, which offers excellent thermal performance and a compact footprint for space-sensitive applications.
  • Voltage Rating: The DMG7401SFG operates at a drain-source voltage (V<sub>DS) of -30V, providing a wide safety margin for a variety of electronic circuits.

Applications

The DMG7401SFG is versatile enough to be used in numerous applications, including:

  • Power Management for Portable Devices
  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Motor Drives and Controllers

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the DMG7401SFG is no exception. It is designed to meet the high reliability standards required in industrial and commercial applications. The device is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

Conclusion

In summary, the DMG7401SFG from Diodes Incorporated is a robust, efficient, and versatile P-Channel MOSFET that is ideal for designers looking to optimize power management in their electronic designs. Its low on-resistance, high power dissipation, and thermal efficiency make it a top choice for energy-conscious applications that demand high performance and reliability.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
350+ $0.2882 $100.8700
540+ $0.2792 $150.7680
745+ $0.2702 $201.2990
960+ $0.2612 $250.7520
1,285+ $0.2342 $300.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess