EN
  • EN
  • DE

MAX6033BAUT50#TG16

Part No MAX6033BAUT50#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 26μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 85μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 207464-MAX6033BAUT50#TG16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6033BAUT50#TG16 CAD Model

Description

Maxim Integrated MAX6033BAUT50#TG16 Precision Voltage Reference

The MAX6033BAUT50#TG16 is a high-precision voltage reference component produced by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This device is specifically designed to provide a stable and precise reference voltage for various applications, including data converters, precision power supplies, and measurement instruments.

Key Features

  • High Accuracy: The MAX6033BAUT50#TG16 offers an impressive initial accuracy of ±0.04%, ensuring precise voltage regulation for critical applications where stability is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this device maintains consistent performance over a wide temperature range, making it suitable for demanding environments.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to operate efficiently with minimal difference between the input voltage and the output voltage, enhancing the overall system power efficiency.
  • Stable with Capacitive Loads: The MAX6033BAUT50#TG16 is designed to remain stable with capacitive loads, which is crucial for maintaining the integrity of the output voltage under varying load conditions.
  • Series Reference Type: This device operates as a series voltage reference, offering an output voltage that is directly proportional to the input voltage, minus a voltage drop determined by the internal circuitry.

Applications

  • Data Conversion Systems
  • Precision Power Supplies
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics

The MAX6033BAUT50#TG16 comes in a compact SOT23 package, which is ideal for space-constrained applications. It operates over a wide supply voltage range and has a low quiescent current, contributing to its energy-efficient design. With its high precision and robustness, the MAX6033BAUT50#TG16 is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

Maxim Integrated's commitment to quality means that the MAX6033BAUT50#TG16 is manufactured to the highest standards, ensuring that it meets the stringent requirements of a diverse array of applications in the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess