EN
  • EN
  • DE

DMJ7N70SK3-13

Part No DMJ7N70SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 700V 3.9A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 700V
Continuous Drain Current at 25°C 3.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 13.9nC @ 10V
Max Input Capacitance 351pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 28W (Tc)
Maximum Rds On at Id,Vgs 1.25 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033703-DMJ7N70SK3-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian DMJ7N70SK3-13 CAD Model

Description

DMJ7N70SK3-13 - High-Performance Power MOSFET

The DMJ7N70SK3-13 is a state-of-the-art power MOSFET offered by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including power management, switching, and amplification tasks in electronic circuits.

Key Features:

  • Voltage Rating: The DMJ7N70SK3-13 boasts a drain-source voltage (V<sub>DS) of 700V, which makes it suitable for high-voltage applications.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to 13A, ensuring robust performance for heavy-duty operations.
  • R<sub>DS(on): The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the DMJ7N70SK3-13 reduces switching losses and improves performance in high-frequency circuits.
  • Thermal Performance: The MOSFET is designed with an excellent thermal management system, ensuring stability even under high temperature conditions.
  • Package: It comes in a TO-252 (DPAK) package, which is widely used and recognized for its compact size and ease of integration into various circuit designs.

Applications:

The DMJ7N70SK3-13 is versatile and can be employed in a multitude of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Power Inverters
  • Electronic Ballasts

Quality and Reliability:

Diodes Incorporated ensures that the DMJ7N70SK3-13 meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures, guaranteeing performance and durability for the end-user.

Environmental Compliance:

Compliant with the RoHS directive, the DMJ7N70SK3-13 is manufactured with the environment in mind. It is free from hazardous substances, making it a safe choice for electronic equipment designers who are conscious of their environmental impact.

In summary, the DMJ7N70SK3-13 from Diodes Incorporated is a powerful and efficient solution for designers looking to improve the performance of their power management systems. Its robust design, combined with its high voltage and current ratings, makes it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0367 $62.2020
140+ $0.8507 $119.0980
215+ $0.8240 $177.1600
290+ $0.7974 $231.2460
375+ $0.7708 $289.0500
505+ $0.6912 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess