EN
  • EN
  • DE

DMN10H099SK3

Part No DMN10H099SK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Halogen and Antimony Free. “Green” Device (Note 3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168103-DMN10H099SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN10H099SK3 CAD Model

Description

Introducing the DMN10H099SK3 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMN10H099SK3, a high-performance MOSFET that is designed to meet the rigorous demands of modern electronic applications. This power MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and reliable components to the industry.

Key Features

  • Low On-Resistance: The DMN10H099SK3 boasts an extremely low on-resistance, which translates to reduced power loss during operation, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET enables high-speed operation, which is crucial for power regulators, converters, and other circuits that require quick response times.
  • Energy Efficiency: With its low threshold voltage and minimal gate charge, the DMN10H099SK3 operates with high efficiency, thereby conserving energy and extending battery life in portable devices.
  • Robust Thermal Performance: The device is encapsulated in a compact package that enhances its thermal performance, ensuring reliability even under high-temperature conditions.

Applications

The DMN10H099SK3 is versatile and can be used in a wide array of applications, including:

  • DC-DC Converters
  • Power Management Circuits
  • Battery Powered Devices
  • Load Switches
  • Motor Control Systems

Product Specifications

The DMN10H099SK3 comes in a surface-mount package, which is not only space-saving but also compatible with standard PCB assembly processes. Its specifications are meticulously tailored to ensure optimal performance in a variety of circuits:

  • Voltage Rating: 100V
  • Continuous Drain Current: 4.2A
  • Power Dissipation: 2.5W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the DMN10H099SK3 is no exception. Each MOSFET is subjected to extensive testing to ensure it meets the high standards of performance and reliability that customers expect from Diodes Incorporated.

In conclusion, the DMN10H099SK3 from Diodes Incorporated is a superior MOSFET solution that offers efficiency, speed, and reliability for a broad spectrum of electronic applications. Its cutting-edge design and robust construction make it a valuable component in any power management or switching task.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3569 $58.8885
395+ $0.2934 $115.8930
610+ $0.2841 $173.3010
845+ $0.2749 $232.2905
1,090+ $0.2657 $289.6130
1,460+ $0.2379 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess