EN
  • EN
  • DE

DMN10H220LVT-7

Part No DMN10H220LVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description 100V N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N-CH 100V 1.87A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 1.87A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 220mOhm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.3nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 401pF at 25V
Power Dissipation (Maximum) 1.67W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TSOT-26
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 723222-DMN10H220LVT-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN10H220LVT-7 CAD Model

Description

Product Overview: DMN10H220LVT-7 from Diodes Incorporated

The DMN10H220LVT-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, tailored to provide efficient solutions for today's electronic circuits.

Key Features

  • Low On-Resistance: The DMN10H220LVT-7 boasts a low on-resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: This MOSFET is designed for fast switching, making it suitable for high-speed applications, including power supplies and DC-DC converters.
  • Dual N-Channel Configuration: The dual N-channel setup allows for a compact design, providing two transistors in one package for space-saving and simplification in circuit design.
  • Low Threshold Voltage: It features a low threshold voltage that ensures low gate drive requirements, facilitating easier control and interfacing with logic levels.

Applications

The DMN10H220LVT-7 is versatile and can be used in a wide array of applications. Its high efficiency and fast switching characteristics make it ideal for:

  • Power Management Functions
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives

Product Specifications

The DMN10H220LVT-7 is provided in a compact SOT-523 package, which is suitable for surface-mount technology (SMT). The device features a continuous drain current of 1.3A and a pulsed drain current of 5.2A, ensuring it can handle significant power for its size. It operates over a wide temperature range, which makes it reliable under various environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMN10H220LVT-7 is built to meet stringent quality standards, ensuring reliability and performance consistency for the end user. Whether for industrial, commercial, or consumer electronics, this MOSFET is a solid choice for designers looking to optimize their power management and switching applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3255 $50.4525
375+ $0.2671 $100.1625
580+ $0.2588 $150.1040
800+ $0.2504 $200.3200
1,035+ $0.2421 $250.5735
1,385+ $0.2170 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess