EN
  • EN
  • DE

DMN2300UFD-7

Part No DMN2300UFD-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 1.73A 3UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.21A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 2nC @ 4.5V
Max Input Capacitance 67.62pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 470mW (Ta)
Maximum Rds On at Id,Vgs 200 mOhm @ 900mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1212-3
Dimension 3-UDFN
Win Source Part Number 114699-DMN2300UFD-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2300UFD-7 CAD Model

Description

Introducing the DMN2300UFD-7 P-Channel MOSFET

The DMN2300UFD-7 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed by the reputable semiconductor manufacturer, Diodes Incorporated. This compact and efficient power management component is housed in an ultra-thin DFN2020-6 (Type B) package, making it an excellent choice for space-constrained applications.

Key Features:

  • Low On-Resistance: The DMN2300UFD-7 boasts a low on-resistance of just 65mΩ at V<sub>GS = -4.5V, which ensures minimal power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for a wide range of applications.
  • Advanced Packaging: The device comes in a DFN2020-6 (Type B) package, which offers excellent thermal performance and a small footprint on the PCB.
  • Voltage Rating: It operates at a drain-source voltage of -20V, providing ample headroom for various electronic designs.
  • Gate Threshold Voltage: A low gate threshold voltage of -0.45V to -1V facilitates easy drive capability.

Applications:

The DMN2300UFD-7 is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable electronic devices

Reliability and Quality:

Diodes Incorporated is known for its commitment to quality and reliability, and the DMN2300UFD-7 is no exception. It is designed to meet the stringent requirements of the modern electronics industry and is RoHS compliant, ensuring environmental safety and sustainability.

Conclusion:

Whether you're designing power-intensive applications or looking for a reliable switch for your portable devices, the DMN2300UFD-7 from Diodes Incorporated provides the performance and efficiency you need. Its robust design, coupled with a low on-resistance and high power dissipation, makes it a prime choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess