EN
  • EN
  • DE

DMN2990UFZ-7B

Part No DMN2990UFZ-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V .25A X2-DFN0606
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 250mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 55.2pF @ 16V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 320mW (Ta)
Maximum Rds On at Id,Vgs 990 mOhm @ 100mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN0606-3
Dimension 3-XFDFN
Win Source Part Number 105535-DMN2990UFZ-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2990UFZ-7B CAD Model

Description

Product Overview: DMN2990UFZ-7B

The DMN2990UFZ-7B is a cutting-edge N-Channel MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance MOSFET is engineered to deliver efficient power management and signal processing in a wide range of electronic applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The DMN2990UFZ-7B boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Designed for rapid switching, this MOSFET supports high-speed circuit operation, which is crucial for modern electronic devices that require quick response times.
  • Power Dissipation: With a power dissipation of 1.25W, the DMN2990UFZ-7B can handle significant power levels, making it suitable for high-power applications.
  • Compact Package: The MOSFET comes in an ultra-small DFN2020 package, which saves valuable board space and is ideal for space-constrained applications.

Electrical Characteristics

  • Drain-Source Voltage (V<sub>DS): 30V, providing a wide operating range for various circuit designs.
  • Continuous Drain Current (I<sub>D): 7.5A, ensuring robust current handling capability for demanding applications.
  • Gate-Source Voltage (V<sub>GS): ±20V, offering flexibility in gate drive designs.

Applications

The DMN2990UFZ-7B is ideal for a broad spectrum of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Portable electronic devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN2990UFZ-7B is no exception, with rigorous testing and quality control measures in place to ensure that it performs to the specifications under various conditions.

In conclusion, the DMN2990UFZ-7B from Diodes Incorporated is an excellent choice for designers looking for a high-efficiency, high-performance N-Channel MOSFET. Its low on-resistance, high-speed switching capabilities, and compact form factor make it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0769 $50.3695
1,585+ $0.0631 $100.0135
2,455+ $0.0612 $150.2460
3,380+ $0.0592 $200.0960
4,375+ $0.0572 $250.2500
5,850+ $0.0513 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489,774 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess