EN
  • EN
  • DE

DMN3015LSD

Part No DMN3015LSD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low Input Capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168143-DMN3015LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3015LSD CAD Model

Description

DMN3015LSD - N-Channel Enhancement Mode Field Effect Transistor

The DMN3015LSD is a high-performance, N-Channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing energy-efficient, compact solutions for a wide range of electronic applications. With its advanced technology and design, it is an ideal choice for power management tasks in modern electronic devices.

Key Features:

  • Low On-Resistance: The DMN3015LSD boasts a very low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency. This makes it suitable for applications that require high current handling with minimal power loss.
  • High Continuous Drain Current: It can support a continuous drain current (ID) at a significant level, making it capable of handling high power applications without compromising performance.
  • Low Threshold Voltage: The device has a low threshold voltage (VGS(th)), ensuring that it can be easily turned on at lower gate voltages, which is beneficial for battery-operated devices.
  • Fast Switching Speed: With fast switching capabilities, the DMN3015LSD can transition quickly between on and off states, which is crucial for reducing switching losses and improving power efficiency in high-frequency circuits.
  • High-Temperature Performance: The transistor is designed to perform reliably over a wide temperature range, making it suitable for demanding environments and applications where thermal stability is critical.

Applications:

The DMN3015LSD is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Powered Systems
  • Load Switches
  • Power Supply Circuits

Package and Quality:

The transistor comes in a robust, surface-mount package that is both space-saving and compatible with automated assembly processes. Diodes Incorporated ensures that the DMN3015LSD meets stringent quality standards, providing reliable and consistent performance for the end-user.

In conclusion, the DMN3015LSD from Diodes Incorporated is an efficient, high-performance N-Channel MOSFET that is well-suited for a wide range of power management applications. Its low on-resistance, high current capability, and fast switching speeds make it an excellent choice for designers looking to optimize their power circuits for efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess