EN
  • EN
  • DE

DMN3024LK3

Part No DMN3024LK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V TO252 (DPAK) N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168150-DMN3024LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3024LK3 CAD Model

Description

The DMN3024LK3 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing energy-efficient, reliable, and compact solutions for a wide array of electronic applications. It is particularly well-suited for high-speed switching and power management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The DMN3024LK3 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without performance degradation, making it ideal for demanding power applications.
  • High-Speed Switching: The fast switching capabilities of the DMN3024LK3 allow for efficient operation in circuits that require rapid transition between on and off states, such as pulse-width modulation (PWM) controllers and converters.
  • Thermal Management: The device is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring stable operation even under high load conditions.
  • Gate Charge: It features a low gate charge (QG), which minimizes the power required to turn the transistor on and off, thereby conserving energy in the system.

Applications

The DMN3024LK3 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for consumer electronics such as laptops, smartphones, and tablets

Quality and Reliability

Diodes Incorporated ensures that the DMN3024LK3 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures to guarantee performance even in the most challenging conditions. Its robust construction and adherence to industry standards make it a reliable choice for both commercial and industrial applications.

Conclusion

The DMN3024LK3 by Diodes Incorporated is a powerful, efficient, and reliable N-channel MOSFET that offers designers a compact, high-performance solution for a wide range of power management applications. With its low on-resistance, high-speed switching, and excellent thermal properties, it stands out as a solid choice for any circuit designer looking to optimize power consumption and maximize efficiency.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess