EN
  • EN
  • DE

DMN3033LSD-13-F

Part No DMN3033LSD-13-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821819-DMN3033LSD-13-F
Ultra Librarian 3D Model Ultra Librarian DMN3033LSD-13-F CAD Model

Description

DMN3033LSD-13-F - N-Channel Enhancement Mode Field Effect Transistor from Diodes Incorporated

The DMN3033LSD-13-F is a high-performance, N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This particular MOSFET is part of Diodes Incorporated's extensive range of power management devices, known for their reliability, efficiency, and advanced technology.

Constructed with a low threshold voltage, the DMN3033LSD-13-F is suitable for a variety of applications that require fast switching, low on-resistance, and high efficiency. The device is commonly used in power conversion and management systems, including DC-DC converters, power supplies, and motor control circuits.

Key features of the DMN3033LSD-13-F include:

  • Low On-Resistance (RDS(on)): This FET offers minimal conduction losses due to its low on-state resistance, which enhances overall system efficiency.
  • High Continuous Drain Current (ID): With the ability to support a high continuous drain current, the DMN3033LSD-13-F is capable of handling significant power levels, making it ideal for demanding applications.
  • Low Gate Threshold Voltage (VGS(th)): The low gate threshold voltage allows for easy drive and control of the transistor, simplifying the design of driving circuits.
  • Advanced Packaging: The device is available in a compact SOT-89 package, which is designed to optimize board space and improve thermal performance.
  • RoHS Compliant: The DMN3033LSD-13-F is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

With its robust design, the DMN3033LSD-13-F ensures a high level of durability and performance stability over a wide operating temperature range. This makes it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

Overall, the DMN3033LSD-13-F from Diodes Incorporated represents a blend of advanced semiconductor technology with practical design considerations, tailored to meet the needs of modern electronic devices and power systems. Its combination of low on-resistance, high current capability, and compact form factor makes it a versatile component for a wide array of power management applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess