EN
  • EN
  • DE

DZ23C27-7-F

Part No DZ23C27-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 27V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 80 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1035645-DZ23C27-7-F
Family Name DZ23C27
Introduction Date July 28, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ23C27-7-F CAD Model

Description

Introducing Product DZ23C27-7-F from Diodes Incorporated

Diodes Incorporated presents the DZ23C27-7-F, a high-performance dual zener diode designed for applications requiring precise voltage regulation and a compact footprint. This product exemplifies Diodes Incorporated's commitment to providing innovative solutions that meet the rigorous demands of modern electronic devices.

Key Features and Benefits

  • Dual Zener Diode Configuration: The DZ23C27-7-F features two zener diodes in a single package, offering a space-saving solution for designs where board space is at a premium.
  • Precise Voltage Regulation: With a zener voltage of 27V, this component provides stable and accurate voltage regulation, essential for sensitive electronics that require consistent operation.
  • High Power Dissipation: Capable of dissipating up to 350mW of power, the DZ23C27-7-F is suitable for handling moderate power levels, ensuring reliability and longevity in your application.
  • Low Leakage Current: The design of this zener diode minimizes leakage current, which enhances the overall efficiency of the device and reduces power loss.
  • Surface-Mount Package: The SOT-23 package allows for efficient assembly in surface-mount technology (SMT) production lines, reducing manufacturing time and costs.
  • Industrial Standard Qualification: This product meets the stringent industrial standards for performance and reliability, ensuring it can withstand the challenges of real-world applications.

Applications

The DZ23C27-7-F is ideal for a variety of applications where precise voltage clamping is necessary. It is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems
  • Computer motherboards

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the DZ23C27-7-F is no exception. It is manufactured using the latest technologies and rigorous testing to ensure performance and durability. Customers can also rely on Diodes Incorporated's excellent technical support to assist with any questions or issues that may arise.

With its combination of features, the DZ23C27-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable dual zener diode solution.

You May Also Be Interested in

Vishay
Lowest to $0.2021
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Rohm Semiconductor
Lowest to $0.1987
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0537 $50.2095
2,270+ $0.0441 $100.1070
3,515+ $0.0427 $150.0905
4,845+ $0.0413 $200.0985
6,250+ $0.0400 $250.0000
8,380+ $0.0358 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,420 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess