EN
  • EN
  • DE

DMN3042L

Part No DMN3042L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168161-DMN3042L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3042L CAD Model

Description

DMN3042L - Diodes Incorporated N-Channel Enhancement Mode Field Effect Transistor

The DMN3042L from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (FET) designed for a variety of applications that demand high efficiency and reliability. This MOSFET is a testament to Diodes Incorporated's commitment to providing state-of-the-art semiconductor technology with superior performance.

Key Features

  • Low On-Resistance: The DMN3042L boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET is capable of handling significant current loads, making it suitable for power-intensive applications.
  • Thermal Performance: The device is encapsulated in a RoHS-compliant, halogen-free package that enhances thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Gate Charge: The optimized gate charge (QG) of the DMN3042L allows for faster switching speeds, which is crucial for applications requiring rapid power regulation.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be easily driven into conduction, allowing for efficient operation at low gate voltages.

Applications

The DMN3042L is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Circuits
  • Load Switches
  • Motor Control Modules
  • Computing and Storage Platforms

Technical Specifications

With a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V, the DMN3042L is capable of withstanding moderate voltage levels while providing efficient and reliable performance. The device also features a maximum power dissipation of 2.5W, which is indicative of its ability to manage power effectively without overheating.

Diodes Incorporated's DMN3042L is an excellent choice for designers looking for an N-channel MOSFET that offers a blend of low power consumption, high speed, and thermal efficiency. Its robust design and electrical characteristics make it a valuable component in a variety of power conversion and management applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,305+ $0.0384 $50.1120
3,175+ $0.0315 $100.0125
4,905+ $0.0306 $150.0930
6,760+ $0.0296 $200.0960
8,745+ $0.0286 $250.1070
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,000 pieces
MOQ: 1305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess