EN
  • EN
  • DE

TPS2543RTER

Part No TPS2543RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTRLR CHRG 16WQFN / USB Charging Port Controller Single 5.5V 2.97A 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 033751-TPS2543RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name TPS2543
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2543RTER CAD Model

Description

The TPS2543RTER from Texas Instruments is a sophisticated integrated circuit designed to enhance the functionality and efficiency of USB charging ports. This device is a comprehensive solution that integrates a USB charging port controller and a power switch, making it an ideal choice for a wide range of applications, including wall chargers, car chargers, power banks, and other USB charging accessories.

Key Features

  • Integrated USB Charging Port Controller: The TPS2543RTER is equipped with an intelligent charging port controller that supports USB Battery Charging Specification 1.2, enabling it to automatically detect the type of device connected and provide the appropriate charging current.
  • Adjustable Current Limit: With an adjustable current limit feature, this IC can cater to various power requirements, ensuring compatibility with a broad range of USB-powered devices.
  • Power Switch: The built-in power switch is designed to handle high current operations, offering over-current and short-circuit protection to safeguard connected devices.
  • High-Efficiency Operation: The TPS2543RTER operates with high efficiency, reducing power loss and heat generation, which is crucial for compact and portable charging solutions.
  • Durable and Compact: Housed in a compact WQFN-16 package, this component is both space-saving and durable, designed to withstand the rigors of daily use in various consumer electronics.

Applications

The versatility of the TPS2543RTER makes it suitable for a host of applications. It is particularly useful in designing dedicated charging ports for smartphones, tablets, cameras, and other USB devices. Additionally, it can be integrated into multi-port charging stations, providing efficient and safe power distribution to multiple devices simultaneously.

Technical Specifications

Some of the technical specifications of the TPS2543RTER include an input voltage range of 4.5V to 5.5V, an operating temperature range of -40°C to 85°C, and a standby current of just 125µA. Moreover, it supports both DCP (Dedicated Charging Port) and CDP (Charging Downstream Port) modes, offering versatility for various design requirements.

Overall, the TPS2543RTER from Texas Instruments represents a reliable and efficient solution for USB charging applications, combining advanced features in a compact form factor to meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6810 $50.4300
75+ $1.3793 $103.4475
115+ $1.3362 $153.6630
155+ $1.2931 $200.4305
200+ $1.2500 $250.0000
270+ $1.1207 $302.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess