EN
  • EN
  • DE

DMN3110S

Part No DMN3110S
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168167-DMN3110S
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3110S CAD Model

Description

DMN3110S - N-Channel Enhancement Mode Field Effect Transistor

The DMN3110S from Diodes Incorporated is a high-performance, N-Channel enhancement mode field effect transistor (FET) designed for a wide range of applications. Utilizing advanced trench technology, the DMN3110S offers excellent RDS(on) and low gate charge, making it a highly efficient solution for power management tasks.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)) of just 24 mΩ at VGS = 10V, ensuring minimal power loss and heat generation during operation.
  • High Continuous Drain Current: With a continuous drain current (ID) of 6.3A, the DMN3110S can handle significant power, suitable for demanding applications.
  • Gate-Source Voltage: The transistor supports a ±20V gate-source voltage (VGS), providing a robust gate threshold and operational stability.
  • Fast Switching: The device is optimized for fast switching, reducing transition losses and improving overall efficiency.
  • Low Threshold Voltage: A low threshold voltage (VGS(th)) ensures that the DMN3110S can be driven at lower voltages, making it compatible with low-voltage logic levels.
  • High-Performance Packaging: Housed in a space-saving SOT-23 package, the DMN3110S is ideal for compact designs without compromising performance.

Applications

The DMN3110S is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Storage Platforms

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The DMN3110S is no exception and is designed to meet the stringent reliability standards required in industrial and consumer electronic devices. With its advanced features and reliable performance, the DMN3110S is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,465+ $0.0342 $50.1030
3,125+ $0.0320 $100.0000
4,855+ $0.0309 $150.0195
6,945+ $0.0288 $200.0160
9,030+ $0.0277 $250.1310
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess