EN
  • EN
  • DE

DMN32D2LFB4-7B

Part No DMN32D2LFB4-7B
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 094734-DMN32D2LFB4-7B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN32D2LFB4-7B CAD Model

Description

Introducing the DMN32D2LFB4-7B - Your Solution for Efficient Switching

The DMN32D2LFB4-7B is a cutting-edge product from Diodes Incorporated, designed to cater to a wide array of applications requiring high-efficiency power management. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • Low On-Resistance: The DMN32D2LFB4-7B boasts an incredibly low on-resistance, which translates to reduced power loss and improved overall efficiency in your circuit designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET ensures minimal delay times, making it ideal for power conversion and management tasks that require quick response times.
  • Small Form Factor: The compact design of the DMN32D2LFB4-7B, housed in a DFN2020 package, allows for high-density board layouts, saving precious board space without compromising performance.
  • Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven at lower gate voltages, making it suitable for low voltage applications and ensuring compatibility with a wide range of drive circuits.
  • RoHS Compliant: Adhering to environmental standards, the DMN32D2LFB4-7B is RoHS compliant, minimizing the ecological footprint of your products and ensuring they meet global regulatory requirements.

Applications

The versatility of the DMN32D2LFB4-7B MOSFET makes it an excellent choice for a variety of applications, including:

  • Power Management Modules
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Motor Drives

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the DMN32D2LFB4-7B from Diodes Incorporated provides the reliability and performance you need. Its high efficiency and fast switching capabilities make it a valuable component for any power-sensitive design.

Explore the possibilities with the DMN32D2LFB4-7B and take your designs to the next level of efficiency and performance. Trust Diodes Incorporated to deliver the high-quality components that your projects demand.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
Toshiba Semiconductor and Storage
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess