EN
  • EN
  • DE

DMN32D2LV-7

Part No DMN32D2LV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 0.4A SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 400mA
Maximum Rds On at Id,Vgs 1.2 Ohm @ 100mA, 4V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Input Capacitance 39pF @ 3V
Maximum Power Dissipation 400mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1033765-DMN32D2LV-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN32D2LV-7 CAD Model

Description

Product Overview: DMN32D2LV-7 MOSFET

The DMN32D2LV-7 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET is part of the company's extensive line of semiconductor products known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The DMN32D2LV-7 features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation. This characteristic is crucial for power management in portable and battery-powered devices.
  • Small Package Design: Packaged in a small SOT-23 form factor, the DMN32D2LV-7 is ideal for space-constrained applications. Its compact size does not compromise its performance, making it a preferred choice for modern electronic designs.
  • High-Speed Switching: This MOSFET is designed for fast switching applications, enabling high-speed operation in circuits that require rapid on-off cycles. This feature is particularly beneficial in power conversion and regulation tasks.
  • Low Threshold Voltage: With a low threshold voltage, the DMN32D2LV-7 can be driven at lower gate voltages, which is advantageous for low-voltage operations and helps to reduce overall power consumption.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials, making it environmentally friendly and safe for use in a variety of electronic applications.

Applications

The DMN32D2LV-7 is versatile and can be used in a broad range of applications, including:

  • Power Management
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switch
  • Motor Control Circuits
  • Computing

With its high efficiency, small footprint, and fast switching capabilities, the DMN32D2LV-7 is an excellent choice for designers seeking a MOSFET that delivers reliable performance in a compact package. Whether for consumer electronics, automotive systems, or industrial equipment, the DMN32D2LV-7 from Diodes Incorporated offers a solution that engineers can trust to meet their stringent requirements.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1929 $50.1540
555+ $0.1807 $100.2885
860+ $0.1746 $150.1560
1,235+ $0.1624 $200.5640
1,600+ $0.1563 $250.0800
2,000+ $0.1502 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,850 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess