EN
  • EN
  • DE

DMN3404L-7-F

Part No DMN3404L-7-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 09826-DMN3404L-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN3404L-7-F CAD Model

Description

DMN3404L-7-F MOSFET by Diodes Incorporated

The DMN3404L-7-F from Diodes Incorporated is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) that is designed to deliver efficient power control and switching in a compact SOT-23 package. This product boasts a low on-resistance and a high continuous drain current, making it an excellent choice for a wide range of applications where efficient power management is crucial.

Key Features

  • Low On-Resistance: The DMN3404L-7-F features a low on-resistance of just 54 mOhms at VGS = 10V, which translates to reduced power losses and improved efficiency in operation.
  • High Continuous Drain Current: With a continuous drain current of up to 5.7A, this MOSFET can handle significant power, making it suitable for high-power applications.
  • High-Speed Switching: Designed for fast switching applications, the DMN3404L-7-F can switch on and off rapidly, which is essential for applications like power converters and motor drives.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, enabling compatibility with a wide range of drive circuits and controllers.
  • Robust Thermal Performance: The SOT-23 package is not only space-efficient but also offers solid thermal performance, which is critical for maintaining reliability and longevity in high-temperature environments.

Applications

  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Motor Drives
  • Load Switches
  • Portable Devices

The DMN3404L-7-F by Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether it's for portable devices, power management systems, or any application requiring efficient power handling and control, this MOSFET stands out as a top choice for designers and engineers. Its compact package, combined with its high-performance characteristics, makes it an indispensable component in modern electronic circuits.

For detailed specifications and application notes, customers are encouraged to review the official datasheet provided by Diodes Incorporated, which offers comprehensive information to ensure proper usage and optimal performance of the DMN3404L-7-F MOSFET.

You May Also Be Interested in

Coilcraft
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Shindengen
Lowest to $0.8166
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,710 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess