EN
  • EN
  • DE

DMN4008LFG-13

Part No DMN4008LFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 14.4A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 14.4A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN4008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869005-DMN4008LFG-13
Ultra Librarian 3D Model Ultra Librarian DMN4008LFG-13 CAD Model

Description

DMN4008LFG-13 N-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMN4008LFG-13 is a high-performance N-Channel Enhancement Mode Field Effect Transistor (MOSFET) produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to offer efficient power management and is suitable for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The DMN4008LFG-13 features a low on-resistance (R<sub>DS(on)), which reduces power loss and improves efficiency in electronic circuits.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) capability, making it suitable for applications that require high current handling.
  • High-Speed Switching: This MOSFET is designed for high-speed switching, which is essential for applications such as DC-DC converters and power management systems.
  • PowerDI5060-8 Package: The device is housed in a compact and robust PowerDI5060-8 package, which provides excellent thermal performance and is suitable for space-constrained applications.

Electrical Characteristics

  • V<sub>DS: The drain-source voltage rating is 40V, allowing it to handle moderate power levels.
  • V<sub>GS: The gate-source voltage is rated at ±20V, providing a good range for gate drive voltages.
  • R<sub>DS(on): The typical on-resistance is extremely low, contributing to its high efficiency.
  • I<sub>D: It supports a continuous drain current of up to 50A, ensuring robust performance for demanding applications.

Applications

The DMN4008LFG-13 is versatile and can be used in various electronic applications. Some of the common applications include:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives and Controls
  • Computing and Networking Systems
  • Battery Management Systems

With its combination of low on-resistance, high current handling, and high-speed switching capabilities, the DMN4008LFG-13 from Diodes Incorporated stands out as a reliable and efficient component for power management solutions in modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3460 $58.8200
410+ $0.2839 $116.3990
630+ $0.2750 $173.2500
870+ $0.2661 $231.5070
1,125+ $0.2573 $289.4625
1,505+ $0.2307 $347.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess