EN
  • EN
  • DE

DMN5L06V-7

Part No DMN5L06V-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 50V 0.28A SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 280mA
Maximum Rds On at Id,Vgs 3 Ohm @ 200mA, 2.7V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Power Dissipation 150mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 080583-DMN5L06V-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN5L06V-7 CAD Model

Description

Overview of Diodes Incorporated DMN5L06V-7

The DMN5L06V-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed for power management applications. This MOSFET is a part of Diodes Incorporated's extensive range of discrete, logic, and analog semiconductor components, known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The DMN5L06V-7 boasts a low on-resistance (R<sub>DS(on)), which ensures minimal power loss and heat generation when the device is in the 'on' state, making it ideal for power-sensitive applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET minimizes switching losses, which is crucial for improving efficiency in power conversion systems.
  • Low Threshold Voltage: The low gate threshold voltage enables this component to be driven at lower voltages, which is beneficial for battery-operated devices and low-voltage logic circuits.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications and allows for efficient automated assembly.

Applications

The DMN5L06V-7 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control circuits

Electrical Characteristics

Some of the electrical characteristics that define the DMN5L06V-7 include a continuous drain current (I<sub>D) of 1.2A, a maximum drain-source voltage (V<sub>DSS) of 50V, and a maximum gate-source voltage (V<sub>GSS) of ±20V. It also features a low gate charge (Q<sub>g), which contributes to its high-speed switching capabilities.

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The DMN5L06V-7 is RoHS compliant, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes the DMN5L06V-7 a suitable choice for eco-conscious manufacturers and designers.

With its combination of efficiency, speed, and compact form factor, the DMN5L06V-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2630 $57.8600
540+ $0.2159 $116.5860
830+ $0.2091 $173.5530
1,145+ $0.2024 $231.7480
1,480+ $0.1957 $289.6360
1,980+ $0.1753 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess