EN
  • EN
  • DE

DMN601WK-7

Part No DMN601WK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 0.3A 3-Pin SOT-323 T/R / MOSFET N-CH 60V 300MA SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 500mA, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 014458-DMN601WK-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DMN601WK
Introduction Date August 26, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMN601WK-7 CAD Model

Description

Introducing the DMN601WK-7 MOSFET by Diodes Incorporated

The DMN601WK-7 is a high-performance, N-channel enhancement mode MOSFET designed and produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient MOSFET is a testament to Diodes Incorporated's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMN601WK-7 boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency circuits, reducing switching losses and improving performance in applications such as DC-DC converters and power supplies.
  • Miniature SOT-323 Package: Enclosed in a small SOT-323 package, the DMN601WK-7 is perfect for space-constrained applications, without compromising on power and thermal management.
  • Low Threshold Voltage: The device operates at a low threshold voltage, enhancing its performance in low-voltage applications and enabling it to work efficiently with logic-level signals.
  • High Power and Current Handling: Despite its small size, the DMN601WK-7 can handle a continuous drain current (I<sub>D), making it suitable for handling moderate power loads in various electronic circuits.

Applications

The versatility of the DMN601WK-7 MOSFET allows it to be used in a multitude of applications, including:

  • Power Management
  • DC-DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Motor Control Circuits
  • Portable Electronics

Quality and Reliability

Diodes Incorporated ensures that the DMN601WK-7 meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, ensuring longevity and consistent performance for end-users.

With its combination of low on-resistance, high-speed switching, and compact packaging, the DMN601WK-7 is an excellent choice for designers looking to optimize their power-sensitive applications. Whether you are developing the latest consumer electronics or industrial machinery, the DMN601WK-7 from Diodes Incorporated provides the reliability and efficiency required for your advanced electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,990+ $0.0167 $100.0330
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379,500 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess