EN
  • EN
  • DE

DMN6040SSD

Part No DMN6040SSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low Input Capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168203-DMN6040SSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN6040SSD CAD Model

Description

The DMN6040SSD is a high-performance, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion for a wide array of electronic applications.

Key Features:

  • High Continuous Drain Current: The DMN6040SSD offers a substantial continuous drain current (ID) of up to 6.5A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) of just 40 mΩ at VGS = 10V, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Voltage Capability: It is capable of handling drain-source voltages (VDS) up to 40V, providing a good safety margin for most low to medium voltage applications.
  • Fast Switching Performance: The device features fast switching speeds, which is crucial for reducing switching losses and improving efficiency in power conversion circuits.
  • Advanced Packaging: Enclosed in a compact and robust SOP-8 package, the DMN6040SSD is designed for optimal thermal performance and space-saving on PCBs.

Applications:

The DMN6040SSD is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • LED lighting solutions

Reliability and Quality:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN6040SSD is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. Trust in the DMN6040SSD for your critical power management needs, backed by the expertise and support of Diodes Incorporated.

Summary:

The DMN6040SSD N-Channel MOSFET from Diodes Incorporated is an exemplary component for efficient power management. Its low on-resistance, high current capability, and fast switching speeds make it an ideal choice for designers looking to optimize power usage in their electronic designs. Whether you're working on power supplies, motor controls, or any application requiring reliable switching, the DMN6040SSD is a solid choice that combines performance with Diodes Incorporated's reputation for quality.

You May Also Be Interested in

Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess