EN
  • EN
  • DE

DMN6040SSS

Part No DMN6040SSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168204-DMN6040SSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN6040SSS CAD Model

Description

Introducing the DMN6040SSS N-Channel MOSFET by Diodes Incorporated

The DMN6040SSS is a high-performance N-Channel MOSFET brought to market by Diodes Incorporated, a trusted name in the semiconductor industry. This robust MOSFET is designed for a variety of applications, ranging from power management solutions to load switching. Its advanced features and specifications make it an ideal choice for engineers looking to enhance system efficiency and reliability.

Key Features of the DMN6040SSS

  • Low On-Resistance: The DMN6040SSS boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved energy efficiency in applications where it is deployed.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant loads, making it suitable for high-power applications.
  • High-Speed Switching: Engineered for high-speed switching, the DMN6040SSS ensures that power supplies and converters operate with minimal delay and maximum efficiency.
  • Thermal Management: The device is encapsulated in an SOP-8 package, which is known for its excellent thermal performance, ensuring the MOSFET operates within safe temperature ranges even under high loads.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the DMN6040SSS is both lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the DMN6040SSS N-Channel MOSFET allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Battery Management Systems
  • Load Switching

Whether you're designing power supplies for consumer electronics or industrial automation systems, the DMN6040SSS from Diodes Incorporated provides the performance and reliability needed to build cutting-edge technology. With its impressive specifications and Diodes Incorporated's commitment to quality, the DMN6040SSS is an excellent choice for your next project.

Ordering and Availability

The DMN6040SSS is available for order now. Detailed datasheets, bulk pricing, and additional technical resources can be found on the Diodes Incorporated website or through authorized distributors. Ensure your designs are powered by the efficiency and reliability of the DMN6040SSS.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1990 $50.7450
615+ $0.1633 $100.4295
950+ $0.1582 $150.2900
1,310+ $0.1531 $200.5610
1,690+ $0.1480 $250.1200
2,265+ $0.1327 $300.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess