EN
  • EN
  • DE

DMN6308LDW-7-F

Part No DMN6308LDW-7-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252633-DMN6308LDW-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN6308LDW-7-F CAD Model

Description

DMN6308LDW-7-F - Dual N-Channel Enhancement Mode Field Effect Transistor

The DMN6308LDW-7-F from Diodes Incorporated is a high-performance, dual N-Channel enhancement mode field effect transistor (FET) designed for power management applications. This transistor is part of Diodes Incorporated's extensive range of MOSFETs that offer efficient power control and switching functionalities. The DMN6308LDW-7-F is particularly suitable for compact and energy-sensitive electronics due to its low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The device features very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With fast switching capabilities, the DMN6308LDW-7-F ensures reduced switching losses, which is crucial for high-frequency power conversion systems.
  • Dual N-Channel Configuration: The dual N-Channel design allows for the integration of two independent transistors in a single package, saving space and simplifying circuit design.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, complying with the latest RoHS regulations.
  • Surface Mount Package: The DMN6308LDW-7-F comes in a compact SOT-363 package, suitable for automated assembly processes and space-constrained applications.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Modules

The DMN6308LDW-7-F's combination of low on-resistance and high-speed operation make it an excellent choice for designers looking to optimize power efficiency in their applications. Its dual-channel configuration and small form factor contribute to a reduction in PCB space requirements, which is essential for modern electronic devices that demand compact and efficient power solutions. Whether it's for consumer electronics, automotive systems, or industrial controls, the DMN6308LDW-7-F from Diodes Incorporated provides the performance and reliability needed for effective power management.

For detailed specifications and application support, engineers and designers are encouraged to consult the DMN6308LDW-7-F datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Shindengen
Diode Rectifier Bridge Single 600V 2.7A 4-Pin SIP
Lowest to $0.6722
Shindengen
Surface Mounting Device / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A
Lowest to $0.1513
NXP / Nexperia
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $2.2857
Rohm Semiconductor
Need more? Email Us
Coilcraft
Lowest to $1.0095
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.1197
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess