EN
  • EN
  • DE

DMNH3010LK3-13

Part No DMNH3010LK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 15A/55A TO252-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 15A (Ta), 55A (Tc) 2W (Ta) Surface Mount TO-252-4L
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package TO-252-4L
Family Name DMNH3010
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869042-DMNH3010LK3-13
Ultra Librarian 3D Model Ultra Librarian DMNH3010LK3-13 CAD Model

Description

Introducing the DMNH3010LK3-13 Power MOSFET by Diodes Incorporated

The DMNH3010LK3-13 is a cutting-edge power MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, surface-mount transistor is specifically designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speeds.

Key Features

  • High Current Capability: The DMNH3010LK3-13 is capable of handling continuous drain currents up to 12A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 8.5mΩ at V<sub>GS = 10V, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Advanced Technology: Manufactured with the latest trench MOSFET technology, it offers superior performance in a compact package.
  • PowerDI®3333-8 Package: The device comes in a PowerDI®3333-8 type package that provides excellent thermal performance and a small footprint on the PCB.
  • High-Speed Switching: It is designed for fast switching applications, which is vital for reducing energy consumption in power conversion systems.

Applications

The DMNH3010LK3-13 is ideal for a wide range of applications, including:

  • DC-DC Converters
  • Power Management Functions
  • Load Switches
  • Motor Control Circuits
  • Computing and Server Power Supplies
  • Telecommunications Equipment

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMNH3010LK3-13 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a long operational life and consistent performance.

Environmental Compliance

The DMNH3010LK3-13 is compliant with RoHS standards, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in a variety of markets worldwide.

With its robust design, superior efficiency, and versatile application range, the DMNH3010LK3-13 from Diodes Incorporated stands out as a top choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4536 $58.9680
315+ $0.3723 $117.2745
485+ $0.3606 $174.8910
665+ $0.3490 $232.0850
860+ $0.3374 $290.1640
1,150+ $0.3024 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess