EN
  • EN
  • DE

DMNH6042SSD-13

Part No DMNH6042SSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 60V 16.7A 8SO  /  Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 16.7A (Tc)
Rds On (Max) @ Id, Vgs 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 584pF @ 25V
Power - Max 2.1W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number DMNH6042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1055784-DMNH6042SSD-13
Ultra Librarian 3D Model Ultra Librarian DMNH6042SSD-13 CAD Model

Description

The DMNH6042SSD-13 is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated, designed to deliver efficient power control and conversion in a compact package. This MOSFET utilizes the latest technology to provide low on-resistance and a high continuous drain current, making it suitable for a variety of applications, including power management, load switching, and motor control in consumer, industrial, and automotive environments.

Key Features

  • Low On-Resistance: The device features a low R<sub>DS(on), reducing power loss and improving efficiency in high current applications.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), facilitating the handling of higher loads.
  • High-Speed Switching: Fast switching speeds make the DMNH6042SSD-13 ideal for high-frequency applications, contributing to overall system efficiency.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, it offers a small footprint while allowing for effective heat dissipation.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the DMNH6042SSD-13 allows it to be integrated into a wide range of applications. It is commonly used in power supply circuits, DC-DC converters, and as a switch in various electronic devices. Automotive applications include power distribution systems, while in industrial settings, it can be found in motor drives and inverters. Consumer electronics also benefit from its efficiency in battery management systems and LED lighting solutions.

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Gate-Source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) 13A Power Dissipation (P<sub>D) 3.1W R<sub>DS(on) 8.5mΩ @ V<sub>GS = 10V

With its robust design and reliable performance, the DMNH6042SSD-13 from Diodes Incorporated stands out as a superior choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess