EN
  • EN
  • DE

DMNH6042SSDQ-13

Part No DMNH6042SSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 60V 16.7A 8SO / Mosfet Array 2 N-Channel (Dual) 60V 16.7A (Tc) 2.1W Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 16.7A (Tc)
Rds On (Max) @ Id, Vgs 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 584pF @ 25V
Power - Max 2.1W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number DMNH6042
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMNH6042SSDQ-13DICT,DMNH6042SSDQ-13DITR,DMNH6042SSDQ-13DIDKR,DMNH6042SSDQ-13-ND
Standard Package 2,500
Win Source Part Number 1324432-DMNH6042SSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMNH6042SSDQ-13 CAD Model

Description

Overview of DMNH6042SSDQ-13

The DMNH6042SSDQ-13 is a high-performance, dual N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This product is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the demands of modern electronic applications.

Key Features

  • High Power Density: The DMNH6042SSDQ-13 comes in a compact PowerDI®5060-8 package, which is optimized for high power density applications, ensuring efficient use of space on printed circuit boards (PCBs).
  • Low On-Resistance: It features low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for power management tasks.
  • High Continuous Drain Current: The device supports a high continuous drain current (I<sub>D), providing the capability to handle high current loads with ease.
  • Fast Switching Speed: With fast switching capabilities, the DMNH6042SSDQ-13 is suitable for high-frequency applications, contributing to reduced switching losses.

Applications

The DMNH6042SSDQ-13 is versatile and can be employed in a variety of applications, including:

  • DC-DC Converters
  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Quality and Reliability

Diodes Incorporated ensures that the DMNH6042SSDQ-13 meets stringent quality and reliability standards. The device is RoHS compliant and lead-free, adhering to environmental regulations and promoting sustainability.

Technical Specifications

Below are some of the key technical specifications of the DMNH6042SSDQ-13:

Parameter Value Package PowerDI®5060-8 R<sub>DS(on) Low I<sub>D High Switching Speed Fast

For detailed information, including complete technical specifications, datasheets, and support resources, potential customers are encouraged to visit Diodes Incorporated's official website or contact their customer service team.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5684 $51.1560
190+ $0.5325 $101.1750
295+ $0.5145 $151.7775
420+ $0.4785 $200.9700
545+ $0.4605 $250.9725
680+ $0.4425 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,357 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess