EN
  • EN
  • DE

DMP10H400SEQ

Part No DMP10H400SEQ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 100V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821831-DMP10H400SEQ
Ultra Librarian 3D Model Ultra Librarian DMP10H400SEQ CAD Model

Description

Introducing the DMP10H400SEQ Power MOSFET by Diodes Incorporated

The DMP10H400SEQ is a high-performance power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This device is designed to deliver efficiency and reliability for a wide range of applications, including power management, conversion, and switching.

Key Features

  • High Voltage Tolerance: With a drain-source voltage (V<sub>DS) of 400V, the DMP10H400SEQ is suitable for high-voltage applications, ensuring robust performance even under demanding conditions.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses, providing an efficient pathway for current flow and enhancing overall power efficiency.
  • Fast Switching Speed: Featuring a fast switching speed, this MOSFET can handle high-frequency operations, making it ideal for modern electronic applications that require quick response times.
  • Thermal Management: The DMP10H400SEQ comes in a TO-252 (DPAK) package, which offers excellent thermal performance and helps to maintain device integrity even under high temperature operations.

Applications

The versatility of the DMP10H400SEQ makes it suitable for a diverse range of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Power Factor Correction Circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP10H400SEQ is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications.

Environmental Compliance

In addition to its technical capabilities, the DMP10H400SEQ is environmentally friendly. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a responsible choice for electronic manufacturers looking to reduce their environmental impact.

With its combination of high voltage capacity, low resistance, fast switching, and thermal efficiency, the DMP10H400SEQ from Diodes Incorporated is an excellent choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4528 $58.8640
315+ $0.3708 $116.8020
485+ $0.3592 $174.2120
665+ $0.3477 $231.2205
860+ $0.3361 $289.0460
1,150+ $0.3015 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,695 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess