EN
  • EN
  • DE

BF1210,115

Part No BF1210,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 6V 400MHZ 6TSSOP / Trans RF MOSFET N-CH 6V 0.03A 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type N-Channel Dual Gate
Frequency 400MHz
Gain 31dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 0.9dB
Current - Test 19mA
Voltage Rating DC 6V
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769962-BF1210,115
Popularity Medium
Supply and Demand Status Limited
Family Name BF1210
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin China, Hong Kong, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1210,115 CAD Model

Description

The NXP BF1210,115 stands out as a high-performance, dual-gate N-channel MOSFET that is meticulously designed to cater to a wide array of RF applications. This device is a testament to NXP's commitment to providing cutting-edge technology in the field of radio frequency amplification and mixing.

Key Features

  • High Frequency Performance: The BF1210,115 is optimized for high-frequency operations, making it an ideal choice for VHF and UHF applications.
  • Dual-Gate MOSFET: Its dual-gate configuration allows for excellent gain control and high input impedance, which is critical for sensitive RF amplification.
  • Low Noise Figure: The device boasts a low noise figure, ensuring clear signal amplification with minimal distortion, which is crucial for high-quality communication systems.
  • Enhanced Gain: It offers high forward transconductance, providing enhanced gain and overall performance.
  • Surface-Mount Package: Packaged in a compact SOT-143B surface-mount package, the BF1210,115 is designed for efficient space utilization on printed circuit boards.

Applications

The NXP BF1210,115 is versatile and can be used in various applications, including:

  • RF amplifiers in communication equipment
  • High-frequency mixers
  • Oscillators
  • Low-noise amplifiers in VHF/UHF tuners
  • TV tuners and professional RF equipment

Reliability and Quality

As with all NXP products, the BF1210,115 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. The device's robust construction and adherence to industry standards make it a reliable choice for both commercial and industrial applications.

Conclusion

Whether you're designing a complex communication system or looking for a reliable component for high-frequency signal processing, the NXP BF1210,115 offers the performance and quality that professionals demand. Its combination of high gain, low noise, and dual-gate functionality makes it a versatile and indispensable component in the RF design toolkit.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1909 $50.5885
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,360+ $0.1273 $300.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess