EN
  • EN
  • DE
  • IT

DMP2003UPS-13

Part No DMP2003UPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 150A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features P-Channel 20 V 150A (Tc) 1.4W Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMP2003
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP2003UPS-13DIDKR, DMP2003UPS-13DICT, DMP2003UPS-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869050-DMP2003UPS-13
Ultra Librarian 3D Model Ultra Librarian DMP2003UPS-13 CAD Model

Description

Introducing the DMP2003UPS-13 P-Channel Enhancement Mode MOSFET from Diodes Incorporated

The DMP2003UPS-13 is a high-performance, P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the reputable semiconductor company, Diodes Incorporated. This MOSFET is an ideal choice for power management tasks in a wide array of electronic applications, thanks to its low on-resistance and high threshold voltage. It comes in a compact, surface-mountable PowerDI3333-8 package, which ensures a minimal footprint on printed circuit boards (PCBs).

With its P-Channel configuration, the DMP2003UPS-13 allows for simpler gate drive designs, as it can be directly driven by a positive supply voltage. This feature is particularly beneficial in applications where circuit simplicity and efficiency are paramount. The MOSFET is characterized by a drain-source voltage (V<sub>DSS) of -30V, and a continuous drain current (I<sub>D) of -12A, which indicates its capability to handle significant power levels.

The device boasts a low gate threshold voltage (V<sub>GS(th)), making it responsive at lower gate voltages and therefore more energy-efficient. Additionally, its low on-resistance (R<sub>DS(on)) minimizes power losses, contributing to overall system efficiency and reliability. The DMP2003UPS-13 is also equipped with a fast switching speed, which is essential for reducing switching losses in high-frequency applications.

Engineered for ruggedness, the DMP2003UPS-13 features built-in thermal and overcurrent protection, ensuring a long operational life and stability even under harsh conditions. Its RoHS compliance confirms that it is manufactured with environmentally friendly materials, making it suitable for use in green products.

Applications for the DMP2003UPS-13 are diverse and include power supply circuits, battery management systems, load switches, and other power conversion and regulation scenarios. Its robust design and electrical characteristics make it an excellent choice for designers looking to enhance the efficiency and performance of their power management solutions.

Overall, the DMP2003UPS-13 MOSFET from Diodes Incorporated represents a reliable and efficient solution for modern electronic designs, where space constraints and power efficiency are of utmost importance.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3001 $57.5025
60+ $1.8873 $113.2380
92+ $1.8283 $168.2036
127+ $1.7694 $224.7138
164+ $1.7104 $280.5056
220+ $1.5334 $337.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess