EN
  • EN
  • DE
  • IT

DMP2066LDM

Part No DMP2066LDM
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Trans MOSFET P-CH 20V 4.6A 6-Pin SOT-26 / P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168239-DMP2066LDM
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP2066LDM
Introduction Date August 21, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DMP2066LDM CAD Model

Description

Introducing the DMP2066LDM from Diodes Incorporated

The DMP2066LDM is a cutting-edge P-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. Designed to meet the stringent requirements of modern electronic devices, this MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions to the electronics industry.

With its compact and energy-efficient design, the DMP2066LDM is ideal for a wide range of applications, including power management tasks, load switching, and battery protection circuits. Its low threshold voltage ensures that it can be driven by low-voltage control circuits, making it a versatile choice for portable and battery-operated devices.

Key Features of the DMP2066LDM:

  • Low On-Resistance: The MOSFET boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in your circuits.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the DMP2066LDM can handle significant current loads without compromising performance.
  • Thermal Performance: The device is encapsulated in a thermally efficient package that helps in maintaining optimal operating temperatures, ensuring longevity and reliability.
  • RoHS Compliant: Adhering to environmental standards, the DMP2066LDM is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

The DMP2066LDM operates in a -20V V<sub>DS and -12V V<sub>GS range, with a continuous drain current of -4.2A, making it robust enough for demanding power applications. Its small form factor is thanks to the PowerDI3333-8 package, which not only saves space but also ensures a low thermal resistance path for heat dissipation.

Whether you are designing power supplies, motor controllers, or looking to enhance the battery efficiency in portable devices, the DMP2066LDM from Diodes Incorporated is your go-to solution for high-performance P-channel MOSFET needs. Its reliability, efficiency, and environmental compliance make it an excellent choice for your next project.

Explore the possibilities with the DMP2066LDM and experience the difference in power management with Diodes Incorporated's state-of-the-art semiconductor technology.

You May Also Be Interested in

Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.1100
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1592 $65.2720
995+ $0.1307 $130.0465
1,535+ $0.1268 $194.6380
2,130+ $0.1216 $259.0080
2,750+ $0.1177 $323.6750
3,660+ $0.1061 $388.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess