EN
  • EN
  • DE

DMP3056LDM-7-F

Part No DMP3056LDM-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252667-DMP3056LDM-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3056LDM-7-F CAD Model

Description

Overview of DMP3056LDM-7-F by Diodes Incorporated

The DMP3056LDM-7-F is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a reputable player in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including power management, load switching, and battery protection circuits.

Key Features

  • Device Type: This component is a P-Channel Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET), which is suitable for forming the negative side of the power switching circuitry in electronic devices.
  • Voltage and Current Ratings: The MOSFET operates with a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -6.3A, ensuring robust performance for a variety of electronic designs.
  • Low RDS(on): With a low on-resistance, this device ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • Power Dissipation: The DMP3056LDM-7-F is capable of dissipating up to 2.5W of power, which is substantial for its small form factor.
  • Package: Encased in a compact DFN2020-6 (Type D) package, it offers a space-saving solution without compromising on performance.

Applications

The versatility of the DMP3056LDM-7-F allows it to be integrated into a variety of electronic systems. It is particularly well-suited for:

  • Load switch applications
  • Power management in portable and battery-powered devices
  • DC/DC converters
  • Reverse battery protection

Quality and Reliability

Diodes Incorporated is known for its commitment to quality. The DMP3056LDM-7-F MOSFET is no exception, as it is manufactured to meet high standards for stability and longevity, ensuring that it performs consistently over a wide range of environmental conditions.

Environmental Compliance

This product is compliant with RoHS standards, meaning it is manufactured with a focus on environmental protection and the restriction of hazardous substances. The DMP3056LDM-7-F is a testament to Diodes Incorporated's dedication to environmentally responsible manufacturing practices.

With its robust feature set, the DMP3056LDM-7-F from Diodes Incorporated stands out as a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,000 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess