EN
  • EN
  • DE

XZCP1141L5

Part No XZCP1141L5
Manufacturer Schneider Electric
Catalog Circular Cable Assemblies
Description FEMALE - M12 - 4-PIN - STRAIGHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000178-XZCP1141L5
Manufacturer Schneider Electric
Category Cable Assemblies -Circular Cable Assemblies
Package Box
Color Black
Length 16.40' (5.00m)
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
Ultra Librarian 3D Model Ultra Librarian XZCP1141L5 CAD Model

Description

The Schneider Electric circular cable assembly is a high-quality product that is designed for use in various applications.

  • Color: Black
  • Package: Box
  • Length: 16.40 feet (5.00m)
  • 1st Connector Type: Plug
  • 1st Connector Gender: Female Sockets
  • Positions: 4
  • Positions Loaded: All
  • 1st Connector Shell Size-Insert: M12

You May Also Be Interested in

HARTING
CBL 4POS RCPT RA TO PLUG 6.56'
Need more? Email Us
HARTING
CBL 4POS PLUG RA TO WIRE 1.64'
Need more? Email Us
Amphenol CONEC
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 3POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 17POS PLUG TO WIRE 1.64'
Need more? Email Us
Molex, LLC
CIRC CBL 3POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess