EN
  • EN
  • DE

DMP6110SFDF-7

Part No DMP6110SFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 969 pF @ 30 V
Power Dissipation (Max) 1.97W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package U-DFN2020-6 (Type F)
Package / Case 6-UDFN Exposed Pad
Base Product Number DMP6110
Other Names DMP6110SFDF-7DITR,DMP6110SFDF-7DICT,DMP6110SFDF-7DIDKR,DMP6110SFDF-7
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278395-DMP6110SFDF-7
Ultra Librarian 3D Model Ultra Librarian DMP6110SFDF-7 CAD Model

Description

Introducing the DMP6110SFDF-7 P-Channel MOSFET from Diodes Incorporated

The DMP6110SFDF-7 is a high-performance P-Channel Enhancement Mode MOSFET from the renowned semiconductor manufacturer, Diodes Incorporated. This advanced power management component is designed to deliver efficient, reliable performance for a wide range of applications, including load switch, power management, and battery protection circuits.

Constructed with Diodes Incorporated's proprietary trench technology, the DMP6110SFDF-7 offers a compact footprint and low on-resistance, making it an ideal choice for space-constrained applications that require high efficiency. With its -60V drain-source breakdown voltage (V<sub>DS) and -8.6A continuous drain current (I<sub>D), this MOSFET can handle significant power levels, ensuring robust operation in demanding environments.

The DMP6110SFDF-7 features a PowerDI®3333-8 package, which is known for its excellent thermal performance and minimal parasitic inductance. This packaging technology contributes to the device's low thermal resistance, allowing for better heat dissipation and improved overall reliability. Moreover, the MOSFET's low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital ICs.

With its fast switching speed and low gate charge (Q<sub>G), the DMP6110SFDF-7 is well-suited for high-frequency applications, where switching losses can significantly impact overall efficiency. Additionally, the device's integrated ESD protection enhances its ruggedness, protecting against electrostatic discharges that can cause premature failure in electronic systems.

Whether you're designing power supplies, motor controls, or portable electronics, the DMP6110SFDF-7 is an excellent choice for engineers looking to optimize their designs for performance and power efficiency. With its robust feature set and Diodes Incorporated's commitment to quality, this P-Channel MOSFET stands out as a reliable and versatile component for your next project.

For detailed specifications, application notes, and additional resources, visit the official Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3492 $50.6340
350+ $0.2866 $100.3100
545+ $0.2776 $151.2920
745+ $0.2687 $200.1815
965+ $0.2597 $250.6105
1,290+ $0.2328 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess