EN
  • EN
  • DE

DMPH6050SK3

Part No DMPH6050SK3
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821847-DMPH6050SK3
Ultra Librarian 3D Model Ultra Librarian DMPH6050SK3 CAD Model

Description

Introducing the DMPH6050SK3 - A High-Efficiency MOSFET from Diodes Incorporated

The DMPH6050SK3 is a state-of-the-art MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to cater to a wide range of applications, offering efficiency, reliability, and performance. It is an ideal choice for designers looking for a component that can handle high power and efficiency requirements in compact electronic designs.

Key Features

  • Low On-Resistance: The DMPH6050SK3 boasts an exceptionally low on-resistance, which translates to reduced losses during operation and enhances overall efficiency. This feature makes it an excellent choice for power-intensive applications.
  • High Power Density: With its advanced technology, the DMPH6050SK3 offers high power density, making it suitable for space-constrained applications without compromising on performance.
  • High Thermal Performance: The MOSFET is designed with superior thermal management in mind, ensuring that it operates effectively even under high temperature conditions. This is crucial for maintaining longevity and reliability.
  • Fast Switching Speed: The fast switching capabilities of the DMPH6050SK3 reduce switching losses and improve the MOSFET's performance in high-frequency applications.

Applications

The versatile nature of the DMPH6050SK3 allows it to be used in a variety of applications, including:

  • DC-DC Converters
  • Power Management Solutions
  • Motor Drives
  • Computing Systems
  • Lighting Systems
  • Telecommunication Equipment

Product Specifications

The DMPH6050SK3 MOSFET features a drain-source voltage (V<sub>DS) of 60V, which provides a good balance between breakdown voltage and on-resistance. It comes in a robust and compact PowerDI5060-8 package, ensuring that it can be integrated into various design layouts without the need for significant board space.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DMPH6050SK3 is no exception. It is manufactured to meet the highest industry standards, ensuring that it meets the rigorous demands of modern electronic devices. With the DMPH6050SK3, designers can expect a product that not only performs exceptionally but also maintains its performance over a long operational lifespan.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess