EN
  • EN
  • DE

BZA956AVL,115

Part No BZA956AVL,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.6VWM SOT665
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.6V
Power Dissipation - Pd 6W
Applications General Purpose
Capacitance @ Frequency 22pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-665
Win Source Part Number 096981-BZA956AVL,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA956AVL,115 CAD Model

Description

Introducing Product BZA956AVL,115 from NXP Semiconductors

Experience the next level of circuit protection with the advanced BZA956AVL,115, a cutting-edge ESD protection device brought to you by NXP Semiconductors. This robust component is engineered to safeguard sensitive electronics from electrostatic discharge (ESD) events, which can cause irreversible damage to your electronic devices.

Key Features

  • High ESD Protection: The BZA956AVL,115 offers superior ESD protection, capable of withstanding ESD discharges up to 8 kV, ensuring the safety and longevity of your electronic components.
  • Low Clamping Voltage: With its low clamping voltage, this device provides excellent protection for sensitive circuits by limiting the voltage spikes during ESD events.
  • Low Capacitance: The ultra-low capacitance of this device minimizes signal distortion on high-speed data lines, making it ideal for protecting high-frequency applications.
  • Multiple Application Support: It is suitable for a wide range of applications, including USB 2.0, HDMI, antenna lines, and other high-speed data interfaces.
  • Compact Package: The BZA956AVL,115 comes in a small SOT-666 package, which is perfect for space-constrained designs without compromising on performance.

Product Specifications

Parameter Value Package SOT-666 Mounting Type Surface Mount ESD Protection Level 8 kV Capacitance Ultra-low Working Voltage 5.5 V (Max)

Designed by NXP Semiconductors, a trusted leader in the semiconductor industry, the BZA956AVL,115 is a testament to the company's commitment to quality and innovation. Whether you're developing consumer electronics, communication devices, or industrial equipment, this ESD protection diode is an essential component for enhancing the durability and reliability of your products.

Choose the BZA956AVL,115 for its exceptional performance and ensure your devices are shielded from the potential hazards of electrostatic discharge. With NXP's BZA956AVL,115, you can design with confidence, knowing that your products are protected by one of the best ESD solutions on the market.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2693 $78.8079
6+ $21.5546 $129.3276
9+ $20.8801 $187.9209
12+ $20.2067 $242.4804
15+ $19.5334 $293.0010
20+ $17.5133 $350.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess